L-com, Inc. Premium USB Cable Type A Male/Female Extension Cable, 2.0m CSMUAX-2M

Description
Highest quality USB extension cables allow for transfer rates up to 480 Mbps. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2 & 3 meter lengths; color is light gray Bulk cable is USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB extension cable assembly, Type A male to Type A female connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement
Description
Highest quality USB extension cables allow for transfer rates up to 480 Mbps. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2 & 3 meter lengths; color is light gray Bulk cable is USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB extension cable assembly, Type A male to Type A female connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A Male/Female Extension Cable, 2.0m - CSMUAX-2M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A Male/Female Extension Cable, 2.0m
CSMUAX-2M
Premium USB Cable Type A Male/Female Extension Cable, 2.0m CSMUAX-2M
Highest quality USB extension cables allow for transfer rates up to 480 Mbps. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2 & 3 meter lengths; color is light gray Bulk cable is USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB extension cable assembly, Type A male to Type A female connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Highest quality USB extension cables allow for transfer rates up to 480 Mbps. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in 0.3, 0.5, 0.75, 1, 2 & 3 meter lengths; color is light gray
  • Bulk cable is USB Revision 1.0, 1.1, and 2.0 compliant
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • USB extension cable assembly, Type A male to Type A female connectors

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Printer Interface
  • Test and Measurement
Supplier's Site
Cable Assemblies - USB Cables - CSMUAX-2M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
CSMUAX-2M
Cable Assemblies - USB Cables CSMUAX-2M
CBL USB PREM TYPE A M/F 2M

CBL USB PREM TYPE A M/F 2M

Supplier's Site
Usb Cable, Type A Plug-Rcpt, 2M, Grey; Connector A L-Com - 69K6527 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A Plug-Rcpt, 2M, Grey; Connector A L-Com
69K6527
Usb Cable, Type A Plug-Rcpt, 2M, Grey; Connector A L-Com 69K6527
USB CABLE, TYPE A PLUG-RCPT, 2M, GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYPE A PLUG-RCPT, 2M, GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site
CABLE, USB TYPE A M/F EXT 2M - 70126586 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, USB TYPE A M/F EXT 2M
70126586
CABLE, USB TYPE A M/F EXT 2M 70126586
CABLE, USB TYPE A M/F EXT 2M

CABLE, USB TYPE A M/F EXT 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMUAX-2M CSMUAX-2M 69K6527 70126586
Product Name Premium USB Cable Type A Male/Female Extension Cable, 2.0m Cable Assemblies - USB Cables Usb Cable, Type A Plug-Rcpt, 2M, Grey; Connector A L-Com CABLE, USB TYPE A M/F EXT 2M
Product Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-3200-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/350-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers