Highest quality USB extension cables allow for transfer rates up to 480 Mbps. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.
Features
Application
CBL USB PREM TYPE A M/F 1M
PREMIUM USB TYPE A MALE/FEMALE EXTENSION CABLE, 1.0M
USB EXTENSION CABLE, 1M, GRAY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CSMUAX-1M | CSMUAX-1M | 70126663 | 41J2204 |
| Product Name | Premium USB Cable Type A Male/Female Extension Cable, 1.0m | Cable Assemblies - USB Cables | PREMIUM USB TYPE A MALE/FEMALE EXTENSION CABLE, 1.0M | Usb Extension Cable, 1M, Gray; Connector A L-Com |
| Product Type | USB | USB | USB | |
| Cable Shielding | Foil Braid | Shielded | ||
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |