L-com, Inc. Premium USB Cable Type A - Micro B 5 Position, 2.0m CSMUAMICB-2M

Description
Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Micro USB cable assembly, Type A male to micro B 5 position male connectors Molded backshells provide durability and increased strength at cable entry point Popular with cell phones and PDA's Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters
Datasheet
Description
Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Micro USB cable assembly, Type A male to micro B 5 position male connectors Molded backshells provide durability and increased strength at cable entry point Popular with cell phones and PDA's Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - Micro B 5 Position, 2.0m - CSMUAMICB-2M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - Micro B 5 Position, 2.0m
CSMUAMICB-2M
Premium USB Cable Type A - Micro B 5 Position, 2.0m CSMUAMICB-2M
Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Micro USB cable assembly, Type A male to micro B 5 position male connectors Molded backshells provide durability and increased strength at cable entry point Popular with cell phones and PDA's Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters

Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Micro USB cable assembly, Type A male to micro B 5 position male connectors
  • Molded backshells provide durability and increased strength at cable entry point
  • Popular with cell phones and PDA's
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters
Supplier's Site
Computer Cable, Usb, 2M, Black; Connector A L-Com - 23T5423 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 2M, Black; Connector A L-Com
23T5423
Computer Cable, Usb, 2M, Black; Connector A L-Com 23T5423
COMPUTER CABLE, USB, 2M, BLACK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 2M, BLACK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAMICB-2M 23T5423
Product Name Premium USB Cable Type A - Micro B 5 Position, 2.0m Computer Cable, Usb, 2M, Black; Connector A L-Com
Product Type USB USB
Cable Shielding Foil Braid
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers