L-com, Inc. Premium USB Cable Type A - Micro B 5 Position, 0.75m CSMUAMICB-075M

Description
Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Micro USB cable assembly, Type A male to micro B 5 position male connectors Popular with cell phones and PDA's Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point
Description
Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Micro USB cable assembly, Type A male to micro B 5 position male connectors Popular with cell phones and PDA's Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - Micro B 5 Position, 0.75m - CSMUAMICB-075M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - Micro B 5 Position, 0.75m
CSMUAMICB-075M
Premium USB Cable Type A - Micro B 5 Position, 0.75m CSMUAMICB-075M
Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Micro USB cable assembly, Type A male to micro B 5 position male connectors Popular with cell phones and PDA's Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point

Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters
  • Micro USB cable assembly, Type A male to micro B 5 position male connectors
  • Popular with cell phones and PDA's
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
Supplier's Site
Cbl Usb-A/micro B 0.75Mtr L-Com - 85T8923 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb-A/micro B 0.75Mtr L-Com
85T8923
Cbl Usb-A/micro B 0.75Mtr L-Com 85T8923
CBL USB-A/MICRO B 0.75MTR

CBL USB-A/MICRO B 0.75MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAMICB-075M 85T8923
Product Name Premium USB Cable Type A - Micro B 5 Position, 0.75m Cbl Usb-A/micro B 0.75Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 2M Length - 3023015-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers