L-com, Inc. Premium USB Cable Type A - Mini B 5 Position, 1.0m CSMUAMB5-1M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. Molded backshells provide durability and increased strength at cable entry point USB cable assembly, Type A male to mini-Type B 5 position male connectors USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement
Datasheet
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. Molded backshells provide durability and increased strength at cable entry point USB cable assembly, Type A male to mini-Type B 5 position male connectors USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - Mini B 5 Position, 1.0m - CSMUAMB5-1M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - Mini B 5 Position, 1.0m
CSMUAMB5-1M
Premium USB Cable Type A - Mini B 5 Position, 1.0m CSMUAMB5-1M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. Molded backshells provide durability and increased strength at cable entry point USB cable assembly, Type A male to mini-Type B 5 position male connectors USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters.
  • Molded backshells provide durability and increased strength at cable entry point
  • USB cable assembly, Type A male to mini-Type B 5 position male connectors
  • USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
  • Printer Interface
  • Test and Measurement
Supplier's Site
CABLE, USB-A/MINI-B 5POS 1MTR - 70126557 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, USB-A/MINI-B 5POS 1MTR
70126557
CABLE, USB-A/MINI-B 5POS 1MTR 70126557
CABLE, USB-A/MINI-B 5POS 1MTR

CABLE, USB-A/MINI-B 5POS 1MTR

Supplier's Site
Computer Cable, Usb, 1M, Black; Connector A L-Com - 89M8487 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 1M, Black; Connector A L-Com
89M8487
Computer Cable, Usb, 1M, Black; Connector A L-Com 89M8487
COMPUTER CABLE, USB, 1M, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 1M, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - USB Cables - CSMUAMB5-1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
CSMUAMB5-1M
Cable Assemblies - USB Cables CSMUAMB5-1M
CABLE USB-A/MINI-B 5POS 1MTR

CABLE USB-A/MINI-B 5POS 1MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMUAMB5-1M 70126557 89M8487 CSMUAMB5-1M
Product Name Premium USB Cable Type A - Mini B 5 Position, 1.0m CABLE, USB-A/MINI-B 5POS 1MTR Computer Cable, Usb, 1M, Black; Connector A L-Com Cable Assemblies - USB Cables
Product Type USB USB USB
Cable Shielding Foil Braid Shielded
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details