L-com, Inc. Premium USB Cable Type A - Mini B 5 Position, 0.75m CSMUAMB5-075M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features USB cable assembly, Type A male to mini-Type B 5 position male connectors Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features USB cable assembly, Type A male to mini-Type B 5 position male connectors Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - Mini B 5 Position, 0.75m - CSMUAMB5-075M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - Mini B 5 Position, 0.75m
CSMUAMB5-075M
Premium USB Cable Type A - Mini B 5 Position, 0.75m CSMUAMB5-075M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features USB cable assembly, Type A male to mini-Type B 5 position male connectors Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • USB cable assembly, Type A male to mini-Type B 5 position male connectors
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters.
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Printer Interface
  • Test and Measurement
Supplier's Site
Cable Usb-A/mini-B 5Pos .75M L-Com - 85T8921 - Newark, An Avnet Company
Chicago, IL, United States
Cable Usb-A/mini-B 5Pos .75M L-Com
85T8921
Cable Usb-A/mini-B 5Pos .75M L-Com 85T8921
CABLE USB-A/MINI-B 5POS .75M

CABLE USB-A/MINI-B 5POS .75M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAMB5-075M 85T8921
Product Name Premium USB Cable Type A - Mini B 5 Position, 0.75m Cable Usb-A/mini-B 5Pos .75M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details