L-com, Inc. Premium USB Cable Type A - Mini B 5 Position, 0.3m CSMUAMB5-03M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. USB cable assembly, Type A male to mini-Type B 5 position male connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. USB cable assembly, Type A male to mini-Type B 5 position male connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - Mini B 5 Position, 0.3m - CSMUAMB5-03M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - Mini B 5 Position, 0.3m
CSMUAMB5-03M
Premium USB Cable Type A - Mini B 5 Position, 0.3m CSMUAMB5-03M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. USB cable assembly, Type A male to mini-Type B 5 position male connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters.
  • USB cable assembly, Type A male to mini-Type B 5 position male connectors

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Cable Usb-A/mini-B 5Pos .3M Rohs Compliant L-Com - 85T8919 - Newark, An Avnet Company
Chicago, IL, United States
Cable Usb-A/mini-B 5Pos .3M Rohs Compliant L-Com
85T8919
Cable Usb-A/mini-B 5Pos .3M Rohs Compliant L-Com 85T8919
CABLE USB-A/MINI-B 5POS .3M ROHS COMPLIANT: YES

CABLE USB-A/MINI-B 5POS .3M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAMB5-03M 85T8919
Product Name Premium USB Cable Type A - Mini B 5 Position, 0.3m Cable Usb-A/mini-B 5Pos .3M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details