L-com, Inc. Premium USB Cable Type A - Mini B 4 Position, 1.0m CSMUAMB4-1M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 4 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. Molded backshells provide durability and increased strength at cable entry point USB cable assembly, Type A male to mini-Type B 4 position male connectors USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Foil plus braid shield provides maximum protection against EMI/RFI Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 4 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. Molded backshells provide durability and increased strength at cable entry point USB cable assembly, Type A male to mini-Type B 4 position male connectors USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Foil plus braid shield provides maximum protection against EMI/RFI Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - Mini B 4 Position, 1.0m - CSMUAMB4-1M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - Mini B 4 Position, 1.0m
CSMUAMB4-1M
Premium USB Cable Type A - Mini B 4 Position, 1.0m CSMUAMB4-1M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 4 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. Molded backshells provide durability and increased strength at cable entry point USB cable assembly, Type A male to mini-Type B 4 position male connectors USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Foil plus braid shield provides maximum protection against EMI/RFI Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 4 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters.
  • Molded backshells provide durability and increased strength at cable entry point
  • USB cable assembly, Type A male to mini-Type B 4 position male connectors
  • USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals
  • Foil plus braid shield provides maximum protection against EMI/RFI

Application

  • Printer Interface
  • Test and Measurement
  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Cable Usb-A/mini B 4Pos 1Mtr L-Com - 89M8484 - Newark, An Avnet Company
Chicago, IL, United States
Cable Usb-A/mini B 4Pos 1Mtr L-Com
89M8484
Cable Usb-A/mini B 4Pos 1Mtr L-Com 89M8484
CABLE USB-A/MINI B 4POS 1MTR

CABLE USB-A/MINI B 4POS 1MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAMB4-1M 89M8484
Product Name Premium USB Cable Type A - Mini B 4 Position, 1.0m Cable Usb-A/mini B 4Pos 1Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details