L-com, Inc. Premium USB Cable Type A - Mini B 4 Position, 0.75m CSMUAMB4-075M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 4 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB cable assembly, Type A male to mini-Type B 4 position male connectors USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 4 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB cable assembly, Type A male to mini-Type B 4 position male connectors USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - Mini B 4 Position, 0.75m - CSMUAMB4-075M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - Mini B 4 Position, 0.75m
CSMUAMB4-075M
Premium USB Cable Type A - Mini B 4 Position, 0.75m CSMUAMB4-075M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 4 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB cable assembly, Type A male to mini-Type B 4 position male connectors USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 4 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters.
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • USB cable assembly, Type A male to mini-Type B 4 position male connectors
  • USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Printer Interface
  • Test and Measurement
Supplier's Site
Cable Usb-A/mini B 4Pos .75Mt L-Com - 85T8918 - Newark, An Avnet Company
Chicago, IL, United States
Cable Usb-A/mini B 4Pos .75Mt L-Com
85T8918
Cable Usb-A/mini B 4Pos .75Mt L-Com 85T8918
CABLE USB-A/MINI B 4POS .75MT

CABLE USB-A/MINI B 4POS .75MT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAMB4-075M 85T8918
Product Name Premium USB Cable Type A - Mini B 4 Position, 0.75m Cable Usb-A/mini B 4Pos .75Mt L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hooks - 1050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details