L-com, Inc. Plastic Armored USB Cable, Type A Male/ Type B Male, 1.0M CSMUAB-PL-1M

Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance USB 2.0 cable assembly with plastic protective outer jacket Application Data Acquisition Printer Interface Test and Measurement Industrial PCs Portable Data Storage
Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance USB 2.0 cable assembly with plastic protective outer jacket Application Data Acquisition Printer Interface Test and Measurement Industrial PCs Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored USB Cable, Type A Male/ Type B Male, 1.0M - CSMUAB-PL-1M - L-com, Inc.
North Andover, MA, United States
Plastic Armored USB Cable, Type A Male/ Type B Male, 1.0M
CSMUAB-PL-1M
Plastic Armored USB Cable, Type A Male/ Type B Male, 1.0M CSMUAB-PL-1M
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance USB 2.0 cable assembly with plastic protective outer jacket Application Data Acquisition Printer Interface Test and Measurement Industrial PCs Portable Data Storage

These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer.

Features

  • Available in 7 lengths ranging from 0.3m to 5m
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Premium cable featuring 20 AWG power leads allows for maximum power transfer
  • PVC material provides 800 PSI crush resistance
  • USB 2.0 cable assembly with plastic protective outer jacket

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • Industrial PCs
  • Portable Data Storage
Supplier's Site
Ca Usb 2.0 A/b Plas Armr 1M L-Com - 17X1849 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 2.0 A/b Plas Armr 1M L-Com
17X1849
Ca Usb 2.0 A/b Plas Armr 1M L-Com 17X1849
CA USB 2.0 A/B PLAS ARMR 1M

CA USB 2.0 A/B PLAS ARMR 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAB-PL-1M 17X1849
Product Name Plastic Armored USB Cable, Type A Male/ Type B Male, 1.0M Ca Usb 2.0 A/b Plas Armr 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/1300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers