L-com, Inc. Plastic Armored USB Cable, Type A Male/ Type B Male, 0.5M CSMUAB-PL-05M

Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance USB 2.0 cable assembly with plastic protective outer jacket Application Data Acquisition Printer Interface Test and Measurement Industrial PCs Portable Data Storage
Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance USB 2.0 cable assembly with plastic protective outer jacket Application Data Acquisition Printer Interface Test and Measurement Industrial PCs Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored USB Cable, Type A Male/ Type B Male, 0.5M - CSMUAB-PL-05M - L-com, Inc.
North Andover, MA, United States
Plastic Armored USB Cable, Type A Male/ Type B Male, 0.5M
CSMUAB-PL-05M
Plastic Armored USB Cable, Type A Male/ Type B Male, 0.5M CSMUAB-PL-05M
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance USB 2.0 cable assembly with plastic protective outer jacket Application Data Acquisition Printer Interface Test and Measurement Industrial PCs Portable Data Storage

These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer.

Features

  • Available in 7 lengths ranging from 0.3m to 5m
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Premium cable featuring 20 AWG power leads allows for maximum power transfer
  • PVC material provides 800 PSI crush resistance
  • USB 2.0 cable assembly with plastic protective outer jacket

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • Industrial PCs
  • Portable Data Storage
Supplier's Site
Ca Usb 2.0 A/b Plas Armr 0.5M L-Com - 17X1848 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 2.0 A/b Plas Armr 0.5M L-Com
17X1848
Ca Usb 2.0 A/b Plas Armr 0.5M L-Com 17X1848
CA USB 2.0 A/B PLAS ARMR 0.5M

CA USB 2.0 A/B PLAS ARMR 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAB-PL-05M 17X1848
Product Name Plastic Armored USB Cable, Type A Male/ Type B Male, 0.5M Ca Usb 2.0 A/b Plas Armr 0.5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details