L-com, Inc. Plastic Armored USB Cable, Type A Male/ Type B Male, 0.3M CSMUAB-PL-03M

Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance USB 2.0 cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement
Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance USB 2.0 cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored USB Cable, Type A Male/ Type B Male, 0.3M - CSMUAB-PL-03M - L-com, Inc.
North Andover, MA, United States
Plastic Armored USB Cable, Type A Male/ Type B Male, 0.3M
CSMUAB-PL-03M
Plastic Armored USB Cable, Type A Male/ Type B Male, 0.3M CSMUAB-PL-03M
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance USB 2.0 cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement

These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer.

Features

  • Available in 7 lengths ranging from 0.3m to 5m
  • Premium cable featuring 20 AWG power leads allows for maximum power transfer
  • PVC material provides 800 PSI crush resistance
  • USB 2.0 cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI

Application

  • Portable Data Storage
  • Data Acquisition
  • Industrial PCs
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 2.0 A/b Plas Armr 0.3M L-Com - 17X1847 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 2.0 A/b Plas Armr 0.3M L-Com
17X1847
Ca Usb 2.0 A/b Plas Armr 0.3M L-Com 17X1847
CA USB 2.0 A/B PLAS ARMR 0.3M

CA USB 2.0 A/B PLAS ARMR 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAB-PL-03M 17X1847
Product Name Plastic Armored USB Cable, Type A Male/ Type B Male, 0.3M Ca Usb 2.0 A/b Plas Armr 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-160/525-350 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 11.48 ft (35 dm)
View Details
2 suppliers