L-com, Inc. Metal Armored USB Cable, Type A Male/ Type B Male, 5.0M CSMUAB-MT-5M

Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer USB 2.0 cable assembly with metal protective outer jacket Available in 7 lengths ranging from 0.3m to 5m Stainless steel material provides 1500 PSI crush resistance Application Data Acquisition Industrial PCs Printer Interface Test and Measurement Portable Data Storage
Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer USB 2.0 cable assembly with metal protective outer jacket Available in 7 lengths ranging from 0.3m to 5m Stainless steel material provides 1500 PSI crush resistance Application Data Acquisition Industrial PCs Printer Interface Test and Measurement Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Metal Armored USB Cable, Type A Male/ Type B Male, 5.0M - CSMUAB-MT-5M - L-com, Inc.
North Andover, MA, United States
Metal Armored USB Cable, Type A Male/ Type B Male, 5.0M
CSMUAB-MT-5M
Metal Armored USB Cable, Type A Male/ Type B Male, 5.0M CSMUAB-MT-5M
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer USB 2.0 cable assembly with metal protective outer jacket Available in 7 lengths ranging from 0.3m to 5m Stainless steel material provides 1500 PSI crush resistance Application Data Acquisition Industrial PCs Printer Interface Test and Measurement Portable Data Storage

These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Premium cable featuring 20 AWG power leads allows for maximum power transfer
  • USB 2.0 cable assembly with metal protective outer jacket
  • Available in 7 lengths ranging from 0.3m to 5m
  • Stainless steel material provides 1500 PSI crush resistance

Application

  • Data Acquisition
  • Industrial PCs
  • Printer Interface
  • Test and Measurement
  • Portable Data Storage
Supplier's Site
Ca Usb 2.0 A/b Mtl Armor 5M L-Com - 43W5723 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 2.0 A/b Mtl Armor 5M L-Com
43W5723
Ca Usb 2.0 A/b Mtl Armor 5M L-Com 43W5723
CA USB 2.0 A/B MTL ARMOR 5M

CA USB 2.0 A/B MTL ARMOR 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAB-MT-5M 43W5723
Product Name Metal Armored USB Cable, Type A Male/ Type B Male, 5.0M Ca Usb 2.0 A/b Mtl Armor 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details