Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.
Features
Application
CABLE USB TYPE A/B 5MTR
PREMIUM USB TYPE A - B CABLE, 5.0M
COMPUTER CABLE, USB, 5M, GREY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CSMUAB-5M | CSMUAB-5M | 70126299 | 88M3680 |
| Product Name | Premium USB Cable Type A - B Cable, 5.0m | Cable Assemblies - USB Cables | PREMIUM USB TYPE A - B CABLE, 5.0M | Computer Cable, Usb, 5M, Grey; Connector A L-Com |
| Product Type | USB | USB | Serial; USB | USB |
| Cable Shielding | Foil Braid | Shielded | Foil Braid | |
| Cable Length | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) | 16.4 ft (50 dm) | 16.4 ft (50 dm) |