L-com, Inc. Premium USB Cable Type A - B Cable, 4.0m CSMUAB-4M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male connectors Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male connectors Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - B Cable, 4.0m - CSMUAB-4M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - B Cable, 4.0m
CSMUAB-4M
Premium USB Cable Type A - B Cable, 4.0m CSMUAB-4M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male connectors Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • 20 AWG power leads allow for maximum power transfer
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Standard USB 2.0 cable assembly, Type A male to Type B male connectors

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
  • Printer Interface
  • Test and Measurement
Supplier's Site
Cable Usb Type A/b 4Mtr Rohs Compliant L-Com - 23T5420 - Newark, An Avnet Company
Chicago, IL, United States
Cable Usb Type A/b 4Mtr Rohs Compliant L-Com
23T5420
Cable Usb Type A/b 4Mtr Rohs Compliant L-Com 23T5420
CABLE USB TYPE A/B 4MTR ROHS COMPLIANT: YES

CABLE USB TYPE A/B 4MTR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAB-4M 23T5420
Product Name Premium USB Cable Type A - B Cable, 4.0m Cable Usb Type A/b 4Mtr Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.08″ Pin Plugs - 1014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details