L-com, Inc. Premium USB Cable Type A - B Cable, 3.0m CSMUAB-3M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Standard USB 2.0 cable assembly, Type A male to Type B male connectors 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage
Datasheet
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Standard USB 2.0 cable assembly, Type A male to Type B male connectors 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - B Cable, 3.0m - CSMUAB-3M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - B Cable, 3.0m
CSMUAB-3M
Premium USB Cable Type A - B Cable, 3.0m CSMUAB-3M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Standard USB 2.0 cable assembly, Type A male to Type B male connectors 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Standard USB 2.0 cable assembly, Type A male to Type B male connectors
  • 20 AWG power leads allow for maximum power transfer
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
  • Portable Data Storage
Supplier's Site
Cable Assemblies - USB Cables - CSMUAB-3M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
CSMUAB-3M
Cable Assemblies - USB Cables CSMUAB-3M
CABLE USB TYPE A/B 3MTR

CABLE USB TYPE A/B 3MTR

Supplier's Site
PREMIUM USB TYPE A - B CABLE, 3.0M - 70126298 - Allied Electronics, Inc.
Fort Worth, TX, USA
PREMIUM USB TYPE A - B CABLE, 3.0M
70126298
PREMIUM USB TYPE A - B CABLE, 3.0M 70126298
PREMIUM USB TYPE A - B CABLE, 3.0M

PREMIUM USB TYPE A - B CABLE, 3.0M

Supplier's Site
Computer Cable, Usb, 3M, Grey; Connector A L-Com - 22J8574 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 3M, Grey; Connector A L-Com
22J8574
Computer Cable, Usb, 3M, Grey; Connector A L-Com 22J8574
COMPUTER CABLE, USB, 3M, GREY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 3M, GREY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMUAB-3M CSMUAB-3M 70126298 22J8574
Product Name Premium USB Cable Type A - B Cable, 3.0m Cable Assemblies - USB Cables PREMIUM USB TYPE A - B CABLE, 3.0M Computer Cable, Usb, 3M, Grey; Connector A L-Com
Product Type USB USB Serial; USB USB
Cable Shielding Foil Braid Shielded Foil Braid
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/401-1200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 39.37 ft (120 dm)
View Details