L-com, Inc. Premium USB Cable Type A - B Cable, 2.0m CSMUAB-2M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage
Datasheet
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - B Cable, 2.0m - CSMUAB-2M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - B Cable, 2.0m
CSMUAB-2M
Premium USB Cable Type A - B Cable, 2.0m CSMUAB-2M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • 20 AWG power leads allow for maximum power transfer
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Standard USB 2.0 cable assembly, Type A male to Type B male connectors

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Computer Cable, Usb, 2M, Gray; Connector A L-Com - 79K5098 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 2M, Gray; Connector A L-Com
79K5098
Computer Cable, Usb, 2M, Gray; Connector A L-Com 79K5098
COMPUTER CABLE, USB, 2M, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 2M, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PREMIUM USB TYPE A - B CABLE, 2.0M - 70126297 - Allied Electronics, Inc.
Fort Worth, TX, USA
PREMIUM USB TYPE A - B CABLE, 2.0M
70126297
PREMIUM USB TYPE A - B CABLE, 2.0M 70126297
These high quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple “plug and play” connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral.

These high quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple “plug and play” connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral.

Supplier's Site
Cable Assemblies - USB Cables - CSMUAB-2M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
CSMUAB-2M
Cable Assemblies - USB Cables CSMUAB-2M
CABLE USB TYPE A/B 2MTR

CABLE USB TYPE A/B 2MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMUAB-2M 79K5098 70126297 CSMUAB-2M
Product Name Premium USB Cable Type A - B Cable, 2.0m Computer Cable, Usb, 2M, Gray; Connector A L-Com PREMIUM USB TYPE A - B CABLE, 2.0M Cable Assemblies - USB Cables
Product Type USB USB Serial; USB USB
Cable Shielding Foil Braid Foil Braid Shielded
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hook and Mini Alligator Clip - 1021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details