L-com, Inc. Premium USB Cable Type A - B Cable, 0.5m CSMUAB-05M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI Standard USB 2.0 cable assembly, Type A male to Type B male connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Datasheet
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI Standard USB 2.0 cable assembly, Type A male to Type B male connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - B Cable, 0.5m - CSMUAB-05M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - B Cable, 0.5m
CSMUAB-05M
Premium USB Cable Type A - B Cable, 0.5m CSMUAB-05M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI Standard USB 2.0 cable assembly, Type A male to Type B male connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • 20 AWG power leads allow for maximum power transfer
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Standard USB 2.0 cable assembly, Type A male to Type B male connectors

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
PREMIUM USB TYPE A - B CABLE, 0.5M - 70126295 - Allied Electronics, Inc.
Fort Worth, TX, USA
PREMIUM USB TYPE A - B CABLE, 0.5M
70126295
PREMIUM USB TYPE A - B CABLE, 0.5M 70126295
PREMIUM USB TYPE A - B CABLE, 0.5M

PREMIUM USB TYPE A - B CABLE, 0.5M

Supplier's Site
Computer Cable, Usb, 0.5M, Grey; Connector A L-Com - 22J8948 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 0.5M, Grey; Connector A L-Com
22J8948
Computer Cable, Usb, 0.5M, Grey; Connector A L-Com 22J8948
COMPUTER CABLE, USB, 0.5M, GREY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 0.5M, GREY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - USB Cables - CSMUAB-05M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
CSMUAB-05M
Cable Assemblies - USB Cables CSMUAB-05M
CABLE USB TYPE A/B 0.5MTR

CABLE USB TYPE A/B 0.5MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMUAB-05M 70126295 22J8948 CSMUAB-05M
Product Name Premium USB Cable Type A - B Cable, 0.5m PREMIUM USB TYPE A - B CABLE, 0.5M Computer Cable, Usb, 0.5M, Grey; Connector A L-Com Cable Assemblies - USB Cables
Product Type USB Serial; USB USB USB
Cable Shielding Foil Braid Foil Braid Shielded
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.67 ft (5.08 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
UHF Male Test Cable, RG58C/U - 1036 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details