L-com, Inc. Plastic Armored USB Cable, Type A Male/ Male, 5.0M CSMUAA-PL-5M

Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 cable assembly with plastic protective outer jacket Application Industrial PCs Printer Interface Test and Measurement Data Acquisition Portable Data Storage
Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 cable assembly with plastic protective outer jacket Application Industrial PCs Printer Interface Test and Measurement Data Acquisition Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored USB Cable, Type A Male/ Male, 5.0M - CSMUAA-PL-5M - L-com, Inc.
North Andover, MA, United States
Plastic Armored USB Cable, Type A Male/ Male, 5.0M
CSMUAA-PL-5M
Plastic Armored USB Cable, Type A Male/ Male, 5.0M CSMUAA-PL-5M
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 cable assembly with plastic protective outer jacket Application Industrial PCs Printer Interface Test and Measurement Data Acquisition Portable Data Storage

These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer.

Features

  • Premium cable featuring 20 AWG power leads allows for maximum power transfer
  • PVC material provides 800 PSI crush resistance
  • Available in 7 lengths ranging from 0.3m to 5m
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • USB 2.0 cable assembly with plastic protective outer jacket

Application

  • Industrial PCs
  • Printer Interface
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
Supplier's Site
Ca Usb 2.0 A/a Plas Armr 5M L-Com - 17X1846 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 2.0 A/a Plas Armr 5M L-Com
17X1846
Ca Usb 2.0 A/a Plas Armr 5M L-Com 17X1846
CA USB 2.0 A/A PLAS ARMR 5M

CA USB 2.0 A/A PLAS ARMR 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAA-PL-5M 17X1846
Product Name Plastic Armored USB Cable, Type A Male/ Male, 5.0M Ca Usb 2.0 A/a Plas Armr 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products