L-com, Inc. Plastic Armored USB Cable, Type A Male/ Male, 0.3M CSMUAA-PL-03M

Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m USB 2.0 cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement
Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m USB 2.0 cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored USB Cable, Type A Male/ Male, 0.3M - CSMUAA-PL-03M - L-com, Inc.
North Andover, MA, United States
Plastic Armored USB Cable, Type A Male/ Male, 0.3M
CSMUAA-PL-03M
Plastic Armored USB Cable, Type A Male/ Male, 0.3M CSMUAA-PL-03M
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m USB 2.0 cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement

These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer.

Features

  • Available in 7 lengths ranging from 0.3m to 5m
  • USB 2.0 cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Premium cable featuring 20 AWG power leads allows for maximum power transfer
  • PVC material provides 800 PSI crush resistance

Application

  • Portable Data Storage
  • Data Acquisition
  • Industrial PCs
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 2.0 A/a Plas Armr 0.3M L-Com - 17X1840 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 2.0 A/a Plas Armr 0.3M L-Com
17X1840
Ca Usb 2.0 A/a Plas Armr 0.3M L-Com 17X1840
CA USB 2.0 A/A PLAS ARMR 0.3M

CA USB 2.0 A/A PLAS ARMR 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAA-PL-03M 17X1840
Product Name Plastic Armored USB Cable, Type A Male/ Male, 0.3M Ca Usb 2.0 A/a Plas Armr 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligators - 1059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details