L-com, Inc. Metal Armored USB Cable, Type A Male/ Male, 3.0M CSMUAA-MT-3M

Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance USB 2.0 cable assembly with metal protective outer jacket Available in 7 lengths ranging from 0.3m to 5m Premium cable featuring 20 AWG power leads allows for maximum power transfer Application Data Acquisition Industrial PCs Printer Interface Test and Measurement Portable Data Storage
Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance USB 2.0 cable assembly with metal protective outer jacket Available in 7 lengths ranging from 0.3m to 5m Premium cable featuring 20 AWG power leads allows for maximum power transfer Application Data Acquisition Industrial PCs Printer Interface Test and Measurement Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Metal Armored USB Cable, Type A Male/ Male, 3.0M - CSMUAA-MT-3M - L-com, Inc.
North Andover, MA, United States
Metal Armored USB Cable, Type A Male/ Male, 3.0M
CSMUAA-MT-3M
Metal Armored USB Cable, Type A Male/ Male, 3.0M CSMUAA-MT-3M
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance USB 2.0 cable assembly with metal protective outer jacket Available in 7 lengths ranging from 0.3m to 5m Premium cable featuring 20 AWG power leads allows for maximum power transfer Application Data Acquisition Industrial PCs Printer Interface Test and Measurement Portable Data Storage

These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Stainless steel material provides 1500 PSI crush resistance
  • USB 2.0 cable assembly with metal protective outer jacket
  • Available in 7 lengths ranging from 0.3m to 5m
  • Premium cable featuring 20 AWG power leads allows for maximum power transfer

Application

  • Data Acquisition
  • Industrial PCs
  • Printer Interface
  • Test and Measurement
  • Portable Data Storage
Supplier's Site
Ca Usb 2.0 A/a Mtl Armor 3M L-Com - 43W5714 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 2.0 A/a Mtl Armor 3M L-Com
43W5714
Ca Usb 2.0 A/a Mtl Armor 3M L-Com 43W5714
CA USB 2.0 A/A MTL ARMOR 3M

CA USB 2.0 A/A MTL ARMOR 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAA-MT-3M 43W5714
Product Name Metal Armored USB Cable, Type A Male/ Male, 3.0M Ca Usb 2.0 A/a Mtl Armor 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hook and Alligator - 1051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details