L-com, Inc. Metal Armored USB Cable, Type A Male/ Male, 1.0M CSMUAA-MT-1M

Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Premium cable featuring 20 AWG power leads allows for maximum power transfer USB 2.0 cable assembly with metal protective outer jacket Application Data Acquisition Portable Data Storage Industrial PCs Printer Interface Test and Measurement
Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Premium cable featuring 20 AWG power leads allows for maximum power transfer USB 2.0 cable assembly with metal protective outer jacket Application Data Acquisition Portable Data Storage Industrial PCs Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Metal Armored USB Cable, Type A Male/ Male, 1.0M - CSMUAA-MT-1M - L-com, Inc.
North Andover, MA, United States
Metal Armored USB Cable, Type A Male/ Male, 1.0M
CSMUAA-MT-1M
Metal Armored USB Cable, Type A Male/ Male, 1.0M CSMUAA-MT-1M
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Premium cable featuring 20 AWG power leads allows for maximum power transfer USB 2.0 cable assembly with metal protective outer jacket Application Data Acquisition Portable Data Storage Industrial PCs Printer Interface Test and Measurement

These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer.

Features

  • Available in 7 lengths ranging from 0.3m to 5m
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Stainless steel material provides 1500 PSI crush resistance
  • Premium cable featuring 20 AWG power leads allows for maximum power transfer
  • USB 2.0 cable assembly with metal protective outer jacket

Application

  • Data Acquisition
  • Portable Data Storage
  • Industrial PCs
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 2.0 A/a Mtl Armor 1M L-Com - 43W5712 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 2.0 A/a Mtl Armor 1M L-Com
43W5712
Ca Usb 2.0 A/a Mtl Armor 1M L-Com 43W5712
CA USB 2.0 A/A MTL ARMOR 1M

CA USB 2.0 A/A MTL ARMOR 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAA-MT-1M 43W5712
Product Name Metal Armored USB Cable, Type A Male/ Male, 1.0M Ca Usb 2.0 A/a Mtl Armor 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 2133119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details