L-com, Inc. Metal Armored USB Cable, Type A Male/ Male, 0.3M CSMUAA-MT-03M

Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer Stainless steel material provides 1500 PSI crush resistance USB 2.0 cable assembly with metal protective outer jacket Available in 7 lengths ranging from 0.3m to 5m Application Data Acquisition Industrial PCs Printer Interface Test and Measurement Portable Data Storage
Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer Stainless steel material provides 1500 PSI crush resistance USB 2.0 cable assembly with metal protective outer jacket Available in 7 lengths ranging from 0.3m to 5m Application Data Acquisition Industrial PCs Printer Interface Test and Measurement Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Metal Armored USB Cable, Type A Male/ Male, 0.3M - CSMUAA-MT-03M - L-com, Inc.
North Andover, MA, United States
Metal Armored USB Cable, Type A Male/ Male, 0.3M
CSMUAA-MT-03M
Metal Armored USB Cable, Type A Male/ Male, 0.3M CSMUAA-MT-03M
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer Stainless steel material provides 1500 PSI crush resistance USB 2.0 cable assembly with metal protective outer jacket Available in 7 lengths ranging from 0.3m to 5m Application Data Acquisition Industrial PCs Printer Interface Test and Measurement Portable Data Storage

These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Premium cable featuring 20 AWG power leads allows for maximum power transfer
  • Stainless steel material provides 1500 PSI crush resistance
  • USB 2.0 cable assembly with metal protective outer jacket
  • Available in 7 lengths ranging from 0.3m to 5m

Application

  • Data Acquisition
  • Industrial PCs
  • Printer Interface
  • Test and Measurement
  • Portable Data Storage
Supplier's Site
Ca Usb 2.0 A/a Mtl Armor 0.3M L-Com - 43W5710 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 2.0 A/a Mtl Armor 0.3M L-Com
43W5710
Ca Usb 2.0 A/a Mtl Armor 0.3M L-Com 43W5710
CA USB 2.0 A/A MTL ARMOR 0.3M

CA USB 2.0 A/A MTL ARMOR 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAA-MT-03M 43W5710
Product Name Metal Armored USB Cable, Type A Male/ Male, 0.3M Ca Usb 2.0 A/a Mtl Armor 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.08″ Pin Plugs - 1004 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details