L-com, Inc. Premium USB Cable Type A - A Cable, 5.0m CSMUAA-5M

Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Molded backshells provide durability and increased strength at cable entry point Transfer rates up to 480Mbps meets USB 2.0 requirements Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 cable assembly, Type A male to Type A male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Molded backshells provide durability and increased strength at cable entry point Transfer rates up to 480Mbps meets USB 2.0 requirements Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 cable assembly, Type A male to Type A male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - A Cable, 5.0m - CSMUAA-5M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - A Cable, 5.0m
CSMUAA-5M
Premium USB Cable Type A - A Cable, 5.0m CSMUAA-5M
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Molded backshells provide durability and increased strength at cable entry point Transfer rates up to 480Mbps meets USB 2.0 requirements Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 cable assembly, Type A male to Type A male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Transfer rates up to 480Mbps meets USB 2.0 requirements
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • USB 2.0 cable assembly, Type A male to Type A male Connectors

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
Usb Cable, 2.0 A Plug-Plug, 5M, Grey; Connector A L-Com - 31M3279 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Plug, 5M, Grey; Connector A L-Com
31M3279
Usb Cable, 2.0 A Plug-Plug, 5M, Grey; Connector A L-Com 31M3279
USB CABLE, 2.0 A PLUG-PLUG, 5M, GREY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-PLUG, 5M, GREY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site
PREMIUM USB TYPE A - A CABLE, 5.0M - 70126662 - Allied Electronics, Inc.
Fort Worth, TX, USA
PREMIUM USB TYPE A - A CABLE, 5.0M
70126662
PREMIUM USB TYPE A - A CABLE, 5.0M 70126662
PREMIUM USB TYPE A - A CABLE, 5.0M

PREMIUM USB TYPE A - A CABLE, 5.0M

Supplier's Site
Cable Assemblies - USB Cables - CSMUAA-5M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
CSMUAA-5M
Cable Assemblies - USB Cables CSMUAA-5M
CABLE USB TYPE A/A.5MTR

CABLE USB TYPE A/A.5MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMUAA-5M 31M3279 70126662 CSMUAA-5M
Product Name Premium USB Cable Type A - A Cable, 5.0m Usb Cable, 2.0 A Plug-Plug, 5M, Grey; Connector A L-Com PREMIUM USB TYPE A - A CABLE, 5.0M Cable Assemblies - USB Cables
Product Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details