L-com, Inc. Premium USB Cable Type A - A Cable, 0.75m CSMUAA-075M

Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Transfer rates up to 480Mbps meets USB 2.0 requirements USB 2.0 cable assembly, Type A male to Type A male Connectors Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage
Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Transfer rates up to 480Mbps meets USB 2.0 requirements USB 2.0 cable assembly, Type A male to Type A male Connectors Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - A Cable, 0.75m - CSMUAA-075M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - A Cable, 0.75m
CSMUAA-075M
Premium USB Cable Type A - A Cable, 0.75m CSMUAA-075M
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Transfer rates up to 480Mbps meets USB 2.0 requirements USB 2.0 cable assembly, Type A male to Type A male Connectors Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Transfer rates up to 480Mbps meets USB 2.0 requirements
  • USB 2.0 cable assembly, Type A male to Type A male Connectors
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
  • Portable Data Storage
Supplier's Site
Cable Usb Type A/a 0.75Mtr L-Com - 85T8913 - Newark, An Avnet Company
Chicago, IL, United States
Cable Usb Type A/a 0.75Mtr L-Com
85T8913
Cable Usb Type A/a 0.75Mtr L-Com 85T8913
CABLE USB TYPE A/A 0.75MTR

CABLE USB TYPE A/A 0.75MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAA-075M 85T8913
Product Name Premium USB Cable Type A - A Cable, 0.75m Cable Usb Type A/a 0.75Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details