L-com, Inc. Metal Armored DB9 Cable, Male/Female, 50 ft CSMT9MF-50

Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Data Networking Industrial PCs RS-232 serial communications Industrial environments
Datasheet
Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Data Networking Industrial PCs RS-232 serial communications Industrial environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DB9 Cable, Male/Female, 50 ft - CSMT9MF-50 - L-com, Inc.
North Andover, MA, United States
Metal Armored DB9 Cable, Male/Female, 50 ft
CSMT9MF-50
Metal Armored DB9 Cable, Male/Female, 50 ft CSMT9MF-50
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Data Networking Industrial PCs RS-232 serial communications Industrial environments

These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • DB9 male to female cable assembly with metal protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Stainless steel material provides 1500 PSI crush resistance

Application

  • Data Networking
  • Industrial PCs
  • RS-232 serial communications
  • Industrial environments
Supplier's Site
Ca Db9M/f Mtl Armr 50 Rohs Compliant L-Com - 17X1833 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db9M/f Mtl Armr 50 Rohs Compliant L-Com
17X1833
Ca Db9M/f Mtl Armr 50 Rohs Compliant L-Com 17X1833
CA DB9M/F MTL ARMR 50 ROHS COMPLIANT: YES

CA DB9M/F MTL ARMR 50 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMT9MF-50 17X1833
Product Name Metal Armored DB9 Cable, Male/Female, 50 ft Ca Db9M/f Mtl Armr 50 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
Cable Assemblies // Overmolded Cable Assemblies // DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details