L-com, Inc. Metal Armored DB9 Cable, Male/Female, 5 ft CSMT9MF-5

Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Data Networking RS-232 serial communications Industrial environments Industrial PCs
Datasheet
Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Data Networking RS-232 serial communications Industrial environments Industrial PCs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DB9 Cable, Male/Female, 5 ft - CSMT9MF-5 - L-com, Inc.
North Andover, MA, United States
Metal Armored DB9 Cable, Male/Female, 5 ft
CSMT9MF-5
Metal Armored DB9 Cable, Male/Female, 5 ft CSMT9MF-5
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Data Networking RS-232 serial communications Industrial environments Industrial PCs

These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • DB9 male to female cable assembly with metal protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Stainless steel material provides 1500 PSI crush resistance

Application

  • Data Networking
  • RS-232 serial communications
  • Industrial environments
  • Industrial PCs
Supplier's Site
Ca Db9M/f Mtl Armr 5 Rohs Compliant L-Com - 17X1832 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db9M/f Mtl Armr 5 Rohs Compliant L-Com
17X1832
Ca Db9M/f Mtl Armr 5 Rohs Compliant L-Com 17X1832
CA DB9M/F MTL ARMR 5 ROHS COMPLIANT: YES

CA DB9M/F MTL ARMR 5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMT9MF-5 17X1832
Product Name Metal Armored DB9 Cable, Male/Female, 5 ft Ca Db9M/f Mtl Armr 5 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details