L-com, Inc. Metal Armored DB9 Cable, Male/Female, 25 ft CSMT9MF-25

Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features DB9 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet Application Industrial environments Industrial PCs RS-232 serial communications Data Networking
Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features DB9 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet Application Industrial environments Industrial PCs RS-232 serial communications Data Networking
Datasheet
Datasheet Summary
Powered by GS/AI

The Ca Db9M/f Mtl Armr 25 is a 9-pin D-sub connector assembly designed for robust connectivity in various applications. It features a male connector on one end and a female connector on the other, ensuring versatility in connections. The assembly is constructed with a metal armored jacket for enhanced durability and protection against environmental factors. It utilizes a UL Style 2919, 9 conductor (26 AWG) cable with aluminum/poly foil shielding and a tinned copper braid shield, providing reliable signal integrity. The product is compliant with the RoHS directive, making it suitable for environmentally conscious projects. Available lengths range from 2.5 feet to 50 feet, allowing for flexibility in installation.

Datasheet Summary
Powered by GS/AI

The Ca Db9M/f Mtl Armr 25 is a 9-pin D-sub connector assembly designed for robust connectivity in various applications. It features a male connector on one end and a female connector on the other, ensuring versatility in connections. The assembly is constructed with a metal armored jacket for enhanced durability and protection against environmental factors. It utilizes a UL Style 2919, 9 conductor (26 AWG) cable with aluminum/poly foil shielding and a tinned copper braid shield, providing reliable signal integrity. The product is compliant with the RoHS directive, making it suitable for environmentally conscious projects. Available lengths range from 2.5 feet to 50 feet, allowing for flexibility in installation.

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DB9 Cable, Male/Female, 25 ft - CSMT9MF-25 - L-com, Inc.
North Andover, MA, United States
Metal Armored DB9 Cable, Male/Female, 25 ft
CSMT9MF-25
Metal Armored DB9 Cable, Male/Female, 25 ft CSMT9MF-25
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features DB9 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet Application Industrial environments Industrial PCs RS-232 serial communications Data Networking

These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch).

Features

  • DB9 male to female cable assembly with metal protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Stainless steel material provides 1500 PSI crush resistance
  • Available in 6 lengths ranging from 2.5 to 50 feet

Application

  • Industrial environments
  • Industrial PCs
  • RS-232 serial communications
  • Data Networking
Supplier's Site
Ca Db9M/f Mtl Armr 25 Rohs Compliant L-Com - 17X1831 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db9M/f Mtl Armr 25 Rohs Compliant L-Com
17X1831
Ca Db9M/f Mtl Armr 25 Rohs Compliant L-Com 17X1831
CA DB9M/F MTL ARMR 25 ROHS COMPLIANT: YES

CA DB9M/F MTL ARMR 25 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMT9MF-25 17X1831
Product Name Metal Armored DB9 Cable, Male/Female, 25 ft Ca Db9M/f Mtl Armr 25 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details