L-com, Inc. Metal Armored DB9 Cable, Male/Female, 15 ft CSMT9MF-15

Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to female cable assembly with metal protective outer jacket Application Industrial environments Data Networking Industrial PCs RS-232 serial communications
Datasheet
Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to female cable assembly with metal protective outer jacket Application Industrial environments Data Networking Industrial PCs RS-232 serial communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DB9 Cable, Male/Female, 15 ft - CSMT9MF-15 - L-com, Inc.
North Andover, MA, United States
Metal Armored DB9 Cable, Male/Female, 15 ft
CSMT9MF-15
Metal Armored DB9 Cable, Male/Female, 15 ft CSMT9MF-15
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to female cable assembly with metal protective outer jacket Application Industrial environments Data Networking Industrial PCs RS-232 serial communications

These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch).

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Stainless steel material provides 1500 PSI crush resistance
  • Available in 6 lengths ranging from 2.5 to 50 feet
  • DB9 male to female cable assembly with metal protective outer jacket

Application

  • Industrial environments
  • Data Networking
  • Industrial PCs
  • RS-232 serial communications
Supplier's Site
Ca Db9M/f Mtl Armr 15 Rohs Compliant L-Com - 17X1829 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db9M/f Mtl Armr 15 Rohs Compliant L-Com
17X1829
Ca Db9M/f Mtl Armr 15 Rohs Compliant L-Com 17X1829
CA DB9M/F MTL ARMR 15 ROHS COMPLIANT: YES

CA DB9M/F MTL ARMR 15 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMT9MF-15 17X1829
Product Name Metal Armored DB9 Cable, Male/Female, 15 ft Ca Db9M/f Mtl Armr 15 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6019A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details