L-com, Inc. Metal Armored DB25 Cable, Male/Male, 50 ft CSMT25MM-50

Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB25 male to male cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Data Networking RS-232 serial communications Industrial environments Industrial PCs
Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB25 male to male cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Data Networking RS-232 serial communications Industrial environments Industrial PCs
Datasheet
Datasheet Summary
Powered by GS/AI

The Ca Db25M/m Mtl Armr 50 is a premium armored molded cable assembly designed for robust connectivity. It features a 25-pin male D-sub connector and is constructed with a PVC jacket, providing durability and protection. The cable is compliant with ROHS and CE regulations, ensuring it meets environmental standards. It is available in various lengths, including 2.5, 5, 10, 15, 25, and 50 feet, making it versatile for different applications. The internal metal backshell and tinned copper braid shield enhance its shielding capabilities, making it suitable for environments where interference may be a concern. The cable assembly is tested for continuity and individually packaged, ensuring quality and reliability for engineering projects.

Datasheet Summary
Powered by GS/AI

The Ca Db25M/m Mtl Armr 50 is a premium armored molded cable assembly designed for robust connectivity. It features a 25-pin male D-sub connector and is constructed with a PVC jacket, providing durability and protection. The cable is compliant with ROHS and CE regulations, ensuring it meets environmental standards. It is available in various lengths, including 2.5, 5, 10, 15, 25, and 50 feet, making it versatile for different applications. The internal metal backshell and tinned copper braid shield enhance its shielding capabilities, making it suitable for environments where interference may be a concern. The cable assembly is tested for continuity and individually packaged, ensuring quality and reliability for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DB25 Cable, Male/Male, 50 ft - CSMT25MM-50 - L-com, Inc.
North Andover, MA, United States
Metal Armored DB25 Cable, Male/Male, 50 ft
CSMT25MM-50
Metal Armored DB25 Cable, Male/Male, 50 ft CSMT25MM-50
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB25 male to male cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Data Networking RS-232 serial communications Industrial environments Industrial PCs

These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • DB25 male to male cable assembly with metal protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Stainless steel material provides 1500 PSI crush resistance

Application

  • Data Networking
  • RS-232 serial communications
  • Industrial environments
  • Industrial PCs
Supplier's Site
Ca Db25M/m Mtl Armr 50 Rohs Compliant L-Com - 17X1827 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db25M/m Mtl Armr 50 Rohs Compliant L-Com
17X1827
Ca Db25M/m Mtl Armr 50 Rohs Compliant L-Com 17X1827
CA DB25M/M MTL ARMR 50 ROHS COMPLIANT: YES

CA DB25M/M MTL ARMR 50 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMT25MM-50 17X1827
Product Name Metal Armored DB25 Cable, Male/Male, 50 ft Ca Db25M/m Mtl Armr 50 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products