L-com, Inc. Metal Armored DB25 Cable, Male/Male, 10 ft CSMT25MM-10

Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB25 male to male cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Industrial environments Industrial PCs RS-232 serial communications Data Networking
Datasheet
Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB25 male to male cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Industrial environments Industrial PCs RS-232 serial communications Data Networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DB25 Cable, Male/Male, 10 ft - CSMT25MM-10 - L-com, Inc.
North Andover, MA, United States
Metal Armored DB25 Cable, Male/Male, 10 ft
CSMT25MM-10
Metal Armored DB25 Cable, Male/Male, 10 ft CSMT25MM-10
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB25 male to male cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Industrial environments Industrial PCs RS-232 serial communications Data Networking

These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • DB25 male to male cable assembly with metal protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Stainless steel material provides 1500 PSI crush resistance

Application

  • Industrial environments
  • Industrial PCs
  • RS-232 serial communications
  • Data Networking
Supplier's Site
Ca Db25M/m Mtl Armr 10 Rohs Compliant L-Com - 17X1822 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db25M/m Mtl Armr 10 Rohs Compliant L-Com
17X1822
Ca Db25M/m Mtl Armr 10 Rohs Compliant L-Com 17X1822
CA DB25M/M MTL ARMR 10 ROHS COMPLIANT: YES

CA DB25M/M MTL ARMR 10 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMT25MM-10 17X1822
Product Name Metal Armored DB25 Cable, Male/Male, 10 ft Ca Db25M/m Mtl Armr 10 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to Banana Plug, Test Cable - 2603 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details