L-com, Inc. Metal Armored DB25 Cable, Male/Female, 10 ft CSMT25MF-10

Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB25 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Data Networking Industrial PCs RS-232 serial communications Industrial environments
Datasheet
Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB25 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Data Networking Industrial PCs RS-232 serial communications Industrial environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DB25 Cable, Male/Female, 10 ft - CSMT25MF-10 - L-com, Inc.
North Andover, MA, United States
Metal Armored DB25 Cable, Male/Female, 10 ft
CSMT25MF-10
Metal Armored DB25 Cable, Male/Female, 10 ft CSMT25MF-10
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB25 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Application Data Networking Industrial PCs RS-232 serial communications Industrial environments

These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • DB25 male to female cable assembly with metal protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Stainless steel material provides 1500 PSI crush resistance

Application

  • Data Networking
  • Industrial PCs
  • RS-232 serial communications
  • Industrial environments
Supplier's Site
Ca Db25M/f Mtl Armr 10 Rohs Compliant L-Com - 17X1816 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db25M/f Mtl Armr 10 Rohs Compliant L-Com
17X1816
Ca Db25M/f Mtl Armr 10 Rohs Compliant L-Com 17X1816
CA DB25M/F MTL ARMR 10 ROHS COMPLIANT: YES

CA DB25M/F MTL ARMR 10 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMT25MF-10 17X1816
Product Name Metal Armored DB25 Cable, Male/Female, 10 ft Ca Db25M/f Mtl Armr 10 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details