L-com, Inc. Metal Armored DB15 Cable, Male/Female, 50 ft CSMT15MF-50

Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB15 male to female cable assembly with metal protective outer jacket Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Foil plus braid shield provides maximum protection against EMI/RFI Application Data Networking Industrial environments Industrial PCs RS-232 serial communications
Datasheet
Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB15 male to female cable assembly with metal protective outer jacket Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Foil plus braid shield provides maximum protection against EMI/RFI Application Data Networking Industrial environments Industrial PCs RS-232 serial communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DB15 Cable, Male/Female, 50 ft - CSMT15MF-50 - L-com, Inc.
North Andover, MA, United States
Metal Armored DB15 Cable, Male/Female, 50 ft
CSMT15MF-50
Metal Armored DB15 Cable, Male/Female, 50 ft CSMT15MF-50
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB15 male to female cable assembly with metal protective outer jacket Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Foil plus braid shield provides maximum protection against EMI/RFI Application Data Networking Industrial environments Industrial PCs RS-232 serial communications

These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • DB15 male to female cable assembly with metal protective outer jacket
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Stainless steel material provides 1500 PSI crush resistance
  • Foil plus braid shield provides maximum protection against EMI/RFI

Application

  • Data Networking
  • Industrial environments
  • Industrial PCs
  • RS-232 serial communications
Supplier's Site
Ca Db15M/f Mtl Armr 50 Rohs Compliant L-Com - 17X1809 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/f Mtl Armr 50 Rohs Compliant L-Com
17X1809
Ca Db15M/f Mtl Armr 50 Rohs Compliant L-Com 17X1809
CA DB15M/F MTL ARMR 50 ROHS COMPLIANT: YES

CA DB15M/F MTL ARMR 50 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMT15MF-50 17X1809
Product Name Metal Armored DB15 Cable, Male/Female, 50 ft Ca Db15M/f Mtl Armr 50 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details