L-com, Inc. Metal Armored DB15 Cable, Male/Female, 2.5 feet CSMT15MF-2.5

Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features DB15 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet Application Industrial environments Data Networking Industrial PCs RS-232 serial communications
Datasheet
Description
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features DB15 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet Application Industrial environments Data Networking Industrial PCs RS-232 serial communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DB15 Cable, Male/Female, 2.5 feet - CSMT15MF-2.5 - L-com, Inc.
North Andover, MA, United States
Metal Armored DB15 Cable, Male/Female, 2.5 feet
CSMT15MF-2.5
Metal Armored DB15 Cable, Male/Female, 2.5 feet CSMT15MF-2.5
These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch). Features DB15 male to female cable assembly with metal protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet Application Industrial environments Data Networking Industrial PCs RS-232 serial communications

These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 1500 PSI (Pounds per Square Inch).

Features

  • DB15 male to female cable assembly with metal protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Stainless steel material provides 1500 PSI crush resistance
  • Available in 6 lengths ranging from 2.5 to 50 feet

Application

  • Industrial environments
  • Data Networking
  • Industrial PCs
  • RS-232 serial communications
Supplier's Site
Ca Db15M/f Mtl Armr 2.5 Rohs Compliant L-Com - 17X1806 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/f Mtl Armr 2.5 Rohs Compliant L-Com
17X1806
Ca Db15M/f Mtl Armr 2.5 Rohs Compliant L-Com 17X1806
CA DB15M/F MTL ARMR 2.5 ROHS COMPLIANT: YES

CA DB15M/F MTL ARMR 2.5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMT15MF-2.5 17X1806
Product Name Metal Armored DB15 Cable, Male/Female, 2.5 feet Ca Db15M/f Mtl Armr 2.5 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hooks - 1050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6429A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; 10-32 right angle plug,Coaxial,Teflon™ jacket (RG196A/U),white,general purpose
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details