L-com, Inc. Deluxe Molded D-Sub Cable, DB9 Male / Right Angle Exit 3 Male, 1.0 ft CSMNRA9-3MM-1

Description
L-com's CSMNRA9 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (down exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Uninterruptible power supply communications RS232 serial communications
Description
L-com's CSMNRA9 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (down exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Uninterruptible power supply communications RS232 serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB9 Male / Right Angle Exit 3 Male, 1.0 ft - CSMNRA9-3MM-1 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB9 Male / Right Angle Exit 3 Male, 1.0 ft
CSMNRA9-3MM-1
Deluxe Molded D-Sub Cable, DB9 Male / Right Angle Exit 3 Male, 1.0 ft CSMNRA9-3MM-1
L-com's CSMNRA9 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (down exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Uninterruptible power supply communications RS232 serial communications

L-com's CSMNRA9 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (down exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Used to Connect D-Sub devices in tight spaces
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data Networking
  • Test and measurement applications
  • Uninterruptible power supply communications
  • RS232 serial communications
Supplier's Site
Ca Db9M/m Str-Ra Exit 3 1F L-Com - 41X3335 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db9M/m Str-Ra Exit 3 1F L-Com
41X3335
Ca Db9M/m Str-Ra Exit 3 1F L-Com 41X3335
CA DB9M/M STR-RA EXIT 3 1F

CA DB9M/M STR-RA EXIT 3 1F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNRA9-3MM-1 41X3335
Product Name Deluxe Molded D-Sub Cable, DB9 Male / Right Angle Exit 3 Male, 1.0 ft Ca Db9M/m Str-Ra Exit 3 1F L-Com
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.250″ Square Sockets - 1018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details