L-com, Inc. Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 4 Male, 5.0 ft CSMNRA15-4MM-5

Description
L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (up exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Used to Connect D-Sub devices in tight spaces Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (up exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Used to Connect D-Sub devices in tight spaces Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 4 Male, 5.0 ft - CSMNRA15-4MM-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 4 Male, 5.0 ft
CSMNRA15-4MM-5
Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 4 Male, 5.0 ft CSMNRA15-4MM-5
L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (up exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Used to Connect D-Sub devices in tight spaces Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (up exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Used to Connect D-Sub devices in tight spaces

Application

  • Data Networking
  • RS232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Ca Db15M/m Str-Ra Exit 4 5F L-Com - 41X3298 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/m Str-Ra Exit 4 5F L-Com
41X3298
Ca Db15M/m Str-Ra Exit 4 5F L-Com 41X3298
CA DB15M/M STR-RA EXIT 4 5F

CA DB15M/M STR-RA EXIT 4 5F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNRA15-4MM-5 41X3298
Product Name Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 4 Male, 5.0 ft Ca Db15M/m Str-Ra Exit 4 5F L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details