L-com, Inc. Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 4 Male, 15.0 ft CSMNRA15-4MM-15

Description
L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (up exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features 360 degree fully shielded for protection against EMI/RFI Used to Connect D-Sub devices in tight spaces Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (up exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features 360 degree fully shielded for protection against EMI/RFI Used to Connect D-Sub devices in tight spaces Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 4 Male, 15.0 ft - CSMNRA15-4MM-15 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 4 Male, 15.0 ft
CSMNRA15-4MM-15
Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 4 Male, 15.0 ft CSMNRA15-4MM-15
L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (up exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features 360 degree fully shielded for protection against EMI/RFI Used to Connect D-Sub devices in tight spaces Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (up exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Used to Connect D-Sub devices in tight spaces
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data Networking
  • RS232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Ca Db15M/m Str-Ra Exit 4 15F L-Com - 41X3295 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/m Str-Ra Exit 4 15F L-Com
41X3295
Ca Db15M/m Str-Ra Exit 4 15F L-Com 41X3295
CA DB15M/M STR-RA EXIT 4 15F

CA DB15M/M STR-RA EXIT 4 15F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNRA15-4MM-15 41X3295
Product Name Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 4 Male, 15.0 ft Ca Db15M/m Str-Ra Exit 4 15F L-Com
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details