L-com, Inc. Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 3 Male, 1.0 ft CSMNRA15-3MM-1

Description
L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (down exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application RS232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (down exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application RS232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 3 Male, 1.0 ft - CSMNRA15-3MM-1 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 3 Male, 1.0 ft
CSMNRA15-3MM-1
Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 3 Male, 1.0 ft CSMNRA15-3MM-1
L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (down exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application RS232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications

L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (down exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Used to Connect D-Sub devices in tight spaces
  • Wired straight through to connect many serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • RS232 serial communications
  • Data Networking
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Ca Db15M/m Str-Ra Exit 3 1F L-Com - 41X3287 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/m Str-Ra Exit 3 1F L-Com
41X3287
Ca Db15M/m Str-Ra Exit 3 1F L-Com 41X3287
CA DB15M/M STR-RA EXIT 3 1F

CA DB15M/M STR-RA EXIT 3 1F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNRA15-3MM-1 41X3287
Product Name Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 3 Male, 1.0 ft Ca Db15M/m Str-Ra Exit 3 1F L-Com
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details