L-com, Inc. Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 1 Male, 5.0 CSMNRA15-1MM-5

Description
L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (left exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (left exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 1 Male, 5.0 - CSMNRA15-1MM-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 1 Male, 5.0
CSMNRA15-1MM-5
Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 1 Male, 5.0 CSMNRA15-1MM-5
L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (left exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMNRA15 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (left exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Used to Connect D-Sub devices in tight spaces
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data Networking
  • RS232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Ca Db15M/m Str-Ra Exit 1 5F L-Com - 41X3280 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/m Str-Ra Exit 1 5F L-Com
41X3280
Ca Db15M/m Str-Ra Exit 1 5F L-Com 41X3280
CA DB15M/M STR-RA EXIT 1 5F

CA DB15M/M STR-RA EXIT 1 5F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNRA15-1MM-5 41X3280
Product Name Deluxe Molded D-Sub Cable, DB15 Male / Right Angle Exit 1 Male, 5.0 Ca Db15M/m Str-Ra Exit 1 5F L-Com
Connector Type DB15
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details