L-com, Inc. Deluxe Molded Black D-Sub Cable, DB9 Male / Male, 10.0 ft CSMNB9MM-10

Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Conductor color code provided on 2D drawing to assist value added customers Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Wired straight through for extending serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS-232 serial communications
Datasheet
Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Conductor color code provided on 2D drawing to assist value added customers Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Wired straight through for extending serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS-232 serial communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded Black D-Sub Cable, DB9 Male / Male, 10.0 ft - CSMNB9MM-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded Black D-Sub Cable, DB9 Male / Male, 10.0 ft
CSMNB9MM-10
Deluxe Molded Black D-Sub Cable, DB9 Male / Male, 10.0 ft CSMNB9MM-10
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Conductor color code provided on 2D drawing to assist value added customers Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Wired straight through for extending serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS-232 serial communications

L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements.

Features

  • Conductor color code provided on 2D drawing to assist value added customers
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • 360 degree fully shielded for protection against EMI/RFI
  • DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black
  • Wired straight through for extending serial devices/peripherals

Application

  • Test and measurement applications
  • Uninterruptible power supply communications
  • Data Networking
  • RS-232 serial communications
Supplier's Site
Computer Cable, Serial, 10Ft, Black; Connector Type A L-Com - 08R6238 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Black; Connector Type A L-Com
08R6238
Computer Cable, Serial, 10Ft, Black; Connector Type A L-Com 08R6238
COMPUTER CABLE, SERIAL, 10FT, BLACK; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, BLACK; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNB9MM-10 08R6238
Product Name Deluxe Molded Black D-Sub Cable, DB9 Male / Male, 10.0 ft Computer Cable, Serial, 10Ft, Black; Connector Type A L-Com
Cable Length 10 ft (30.48 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data