L-com, Inc. Deluxe Molded Black D-Sub Cable, DB9 Male / Female, 5.0 ft CSMNB9MF-5

Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Datasheet
Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded Black D-Sub Cable, DB9 Male / Female, 5.0 ft - CSMNB9MF-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded Black D-Sub Cable, DB9 Male / Female, 5.0 ft
CSMNB9MF-5
Deluxe Molded Black D-Sub Cable, DB9 Male / Female, 5.0 ft CSMNB9MF-5
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Computer Cable, Serial, 5Ft, Black; Connector Type A L-Com - 08R6237 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 5Ft, Black; Connector Type A L-Com
08R6237
Computer Cable, Serial, 5Ft, Black; Connector Type A L-Com 08R6237
COMPUTER CABLE, SERIAL, 5FT, BLACK; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 5FT, BLACK; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNB9MF-5 08R6237
Product Name Deluxe Molded Black D-Sub Cable, DB9 Male / Female, 5.0 ft Computer Cable, Serial, 5Ft, Black; Connector Type A L-Com
Cable Length 5 ft (15.24 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 30 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC31068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug to XM Micro-Hooks, Twisted Pair Test Cable - 3050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details