L-com, Inc. Deluxe Molded Black D-Sub Cable, DB9 Male / Female, 25.0 ft CSMNB9MF-25

Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through for extending serial devices/peripherals Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through for extending serial devices/peripherals Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded Black D-Sub Cable, DB9 Male / Female, 25.0 ft - CSMNB9MF-25 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded Black D-Sub Cable, DB9 Male / Female, 25.0 ft
CSMNB9MF-25
Deluxe Molded Black D-Sub Cable, DB9 Male / Female, 25.0 ft CSMNB9MF-25
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through for extending serial devices/peripherals Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through for extending serial devices/peripherals

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Cable Db9M/f Molded Blk 25 Rohs Compliant L-Com - 62R9533 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db9M/f Molded Blk 25 Rohs Compliant L-Com
62R9533
Cable Db9M/f Molded Blk 25 Rohs Compliant L-Com 62R9533
CABLE DB9M/F MOLDED BLK 25 ROHS COMPLIANT: YES

CABLE DB9M/F MOLDED BLK 25 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNB9MF-25 62R9533
Product Name Deluxe Molded Black D-Sub Cable, DB9 Male / Female, 25.0 ft Cable Db9M/f Molded Blk 25 Rohs Compliant L-Com
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details