L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements.
Features
Application
COMPUTER CABLE, SERIAL, 5FT, BLACK; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:-; Cable Length:5ft RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | CSMNB25MM-5 | 08R6233 |
| Product Name | Deluxe Molded Black D-Sub Cable, DB25 Male / Male, 5.0 ft | Computer Cable, Serial, 5Ft, Black; Connector Type A L-Com |
| Cable Length | 5 ft (15.24 dm) | 4.92 ft (15 dm) |