L-com, Inc. Deluxe Molded Black D-Sub Cable, DB25 Male / Male, 25.0 ft CSMNB25MM-25

Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to male connectors; lengths range from 1.0 ft to 50 ft; color is black Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications
Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to male connectors; lengths range from 1.0 ft to 50 ft; color is black Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded Black D-Sub Cable, DB25 Male / Male, 25.0 ft - CSMNB25MM-25 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded Black D-Sub Cable, DB25 Male / Male, 25.0 ft
CSMNB25MM-25
Deluxe Molded Black D-Sub Cable, DB25 Male / Male, 25.0 ft CSMNB25MM-25
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to male connectors; lengths range from 1.0 ft to 50 ft; color is black Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications

L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB25 male to male connectors; lengths range from 1.0 ft to 50 ft; color is black
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Conductor color code provided on 2D drawing to assist value added customers
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data Networking
  • Multi-channel analog audio
  • Parallel PC interface applications
  • Test and measurement applications
Supplier's Site
Cable Db25M/m Molded Blk 25 L-Com - 23T5405 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25M/m Molded Blk 25 L-Com
23T5405
Cable Db25M/m Molded Blk 25 L-Com 23T5405
CABLE DB25M/M MOLDED BLK 25

CABLE DB25M/M MOLDED BLK 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNB25MM-25 23T5405
Product Name Deluxe Molded Black D-Sub Cable, DB25 Male / Male, 25.0 ft Cable Db25M/m Molded Blk 25 L-Com
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
1/4″ Phone Plug to XM Micro-Hook, Audio Test Cable - 2520XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details