L-com, Inc. Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 5.0 ft CSMNB25MF-5

Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers Gold plated contacts provide reliable connections with repeated mating cycles Application Multi-channel analog audio Parallel PC interface applications Data Networking Test and measurement applications
Datasheet
Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers Gold plated contacts provide reliable connections with repeated mating cycles Application Multi-channel analog audio Parallel PC interface applications Data Networking Test and measurement applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 5.0 ft - CSMNB25MF-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 5.0 ft
CSMNB25MF-5
Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 5.0 ft CSMNB25MF-5
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers Gold plated contacts provide reliable connections with repeated mating cycles Application Multi-channel analog audio Parallel PC interface applications Data Networking Test and measurement applications

L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Conductor color code provided on 2D drawing to assist value added customers
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Multi-channel analog audio
  • Parallel PC interface applications
  • Data Networking
  • Test and measurement applications
Supplier's Site
Computer Cable, Serial, 5Ft, Black; Connector Type A L-Com - 08R6229 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 5Ft, Black; Connector Type A L-Com
08R6229
Computer Cable, Serial, 5Ft, Black; Connector Type A L-Com 08R6229
COMPUTER CABLE, SERIAL, 5FT, BLACK; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 5FT, BLACK; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNB25MF-5 08R6229
Product Name Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 5.0 ft Computer Cable, Serial, 5Ft, Black; Connector Type A L-Com
Cable Length 5 ft (15.24 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapter Cables - 461-1203-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
Connector Type BNC
Standards / Certifications RoHS
View Details
2 suppliers