L-com, Inc. Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 2.5 ft CSMNB25MF-2.5

Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Conductor color code provided on 2D drawing to assist value added customers DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Application Test and measurement applications Data Networking Multi-channel analog audio Parallel PC interface applications
Datasheet
Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Conductor color code provided on 2D drawing to assist value added customers DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Application Test and measurement applications Data Networking Multi-channel analog audio Parallel PC interface applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 2.5 ft - CSMNB25MF-2.5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 2.5 ft
CSMNB25MF-2.5
Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 2.5 ft CSMNB25MF-2.5
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Conductor color code provided on 2D drawing to assist value added customers DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Application Test and measurement applications Data Networking Multi-channel analog audio Parallel PC interface applications

L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements.

Features

  • Conductor color code provided on 2D drawing to assist value added customers
  • DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • 360 degree fully shielded for protection against EMI/RFI
  • Wired straight through for extending serial devices/peripherals

Application

  • Test and measurement applications
  • Data Networking
  • Multi-channel analog audio
  • Parallel PC interface applications
Supplier's Site
Computer Cable, Serial, 2.5Ft, Black; Connector Type A L-Com - 08R6228 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 2.5Ft, Black; Connector Type A L-Com
08R6228
Computer Cable, Serial, 2.5Ft, Black; Connector Type A L-Com 08R6228
COMPUTER CABLE, SERIAL, 2.5FT, BLACK; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:760mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 2.5FT, BLACK; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:760mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNB25MF-2.5 08R6228
Product Name Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 2.5 ft Computer Cable, Serial, 2.5Ft, Black; Connector Type A L-Com
Cable Length 2.5 ft (7.62 dm) 2.49 ft (7.6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details