L-com, Inc. Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 10.0 ft CSMNB25MF-10

Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers Wired straight through for extending serial devices/peripherals DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications
Datasheet
Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers Wired straight through for extending serial devices/peripherals DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 10.0 ft - CSMNB25MF-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 10.0 ft
CSMNB25MF-10
Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 10.0 ft CSMNB25MF-10
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers Wired straight through for extending serial devices/peripherals DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications

L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Conductor color code provided on 2D drawing to assist value added customers
  • Wired straight through for extending serial devices/peripherals
  • DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data Networking
  • Multi-channel analog audio
  • Parallel PC interface applications
  • Test and measurement applications
Supplier's Site
Computer Cable, Serial, 10Ft, Black; Connector Type A L-Com - 08R6226 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Black; Connector Type A L-Com
08R6226
Computer Cable, Serial, 10Ft, Black; Connector Type A L-Com 08R6226
COMPUTER CABLE, SERIAL, 10FT, BLACK; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, BLACK; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNB25MF-10 08R6226
Product Name Deluxe Molded Black D-Sub Cable, DB25 Male / Female, 10.0 ft Computer Cable, Serial, 10Ft, Black; Connector Type A L-Com
Cable Length 10 ft (30.48 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data