L-com, Inc. Deluxe Molded Black D-Sub Cable, DB15 Male / Male, 2.5 ft CSMNB15MM-2.5

Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers DB15 male to male connectors; lengths range from 1.0 ft to 50 ft; color is black Wired straight through for extending serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS-232 serial communications
Datasheet
Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers DB15 male to male connectors; lengths range from 1.0 ft to 50 ft; color is black Wired straight through for extending serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS-232 serial communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded Black D-Sub Cable, DB15 Male / Male, 2.5 ft - CSMNB15MM-2.5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded Black D-Sub Cable, DB15 Male / Male, 2.5 ft
CSMNB15MM-2.5
Deluxe Molded Black D-Sub Cable, DB15 Male / Male, 2.5 ft CSMNB15MM-2.5
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers DB15 male to male connectors; lengths range from 1.0 ft to 50 ft; color is black Wired straight through for extending serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS-232 serial communications

L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • 360 degree fully shielded for protection against EMI/RFI
  • Conductor color code provided on 2D drawing to assist value added customers
  • DB15 male to male connectors; lengths range from 1.0 ft to 50 ft; color is black
  • Wired straight through for extending serial devices/peripherals

Application

  • Test and measurement applications
  • Uninterruptible power supply communications
  • Data Networking
  • RS-232 serial communications
Supplier's Site
Computer Cable, Serial, 2.5Ft, Black; Connector Type A L-Com - 08R6223 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 2.5Ft, Black; Connector Type A L-Com
08R6223
Computer Cable, Serial, 2.5Ft, Black; Connector Type A L-Com 08R6223
COMPUTER CABLE, SERIAL, 2.5FT, BLACK; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Plug; Cable Length - Imperial:2.5ft; Cable Length - Metric:760mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 2.5FT, BLACK; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Plug; Cable Length - Imperial:2.5ft; Cable Length - Metric:760mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNB15MM-2.5 08R6223
Product Name Deluxe Molded Black D-Sub Cable, DB15 Male / Male, 2.5 ft Computer Cable, Serial, 2.5Ft, Black; Connector Type A L-Com
Cable Length 2.5 ft (7.62 dm) 2.49 ft (7.6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details