L-com, Inc. Deluxe Molded Black D-Sub Cable, DB15 Male / Female, 5.0 ft CSMNB15MF-5

Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications
Datasheet
Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded Black D-Sub Cable, DB15 Male / Female, 5.0 ft - CSMNB15MF-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded Black D-Sub Cable, DB15 Male / Female, 5.0 ft
CSMNB15MF-5
Deluxe Molded Black D-Sub Cable, DB15 Male / Female, 5.0 ft CSMNB15MF-5
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Conductor color code provided on 2D drawing to assist value added customers DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications

L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements.

Features

  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Conductor color code provided on 2D drawing to assist value added customers
  • DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • RS-232 serial communications
  • Data Networking
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Computer Cable, Serial, 5Ft, Black; Connector Type A L-Com - 08R6220 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 5Ft, Black; Connector Type A L-Com
08R6220
Computer Cable, Serial, 5Ft, Black; Connector Type A L-Com 08R6220
COMPUTER CABLE, SERIAL, 5FT, BLACK; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 5FT, BLACK; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNB15MF-5 08R6220
Product Name Deluxe Molded Black D-Sub Cable, DB15 Male / Female, 5.0 ft Computer Cable, Serial, 5Ft, Black; Connector Type A L-Com
Cable Length 5 ft (15.24 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hook and Alligator - 1051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6010A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details