L-com, Inc. Deluxe Molded Black D-Sub Cable, DB15 Male / Female, 15.0 ft CSMNB15MF-15

Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Conductor color code provided on 2D drawing to assist value added customers DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Datasheet
Description
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Conductor color code provided on 2D drawing to assist value added customers DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded Black D-Sub Cable, DB15 Male / Female, 15.0 ft - CSMNB15MF-15 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded Black D-Sub Cable, DB15 Male / Female, 15.0 ft
CSMNB15MF-15
Deluxe Molded Black D-Sub Cable, DB15 Male / Female, 15.0 ft CSMNB15MF-15
L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Conductor color code provided on 2D drawing to assist value added customers DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMNB family of black D-sub cable assemblies offer solid performance at economical prices. These assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Wired straight through for extending serial devices/peripherals
  • Conductor color code provided on 2D drawing to assist value added customers
  • DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is black
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Computer Cable, Serial, 15Ft, Black; Connector Type A L-Com - 08R6217 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 15Ft, Black; Connector Type A L-Com
08R6217
Computer Cable, Serial, 15Ft, Black; Connector Type A L-Com 08R6217
COMPUTER CABLE, SERIAL, 15FT, BLACK; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 15FT, BLACK; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNB15MF-15 08R6217
Product Name Deluxe Molded Black D-Sub Cable, DB15 Male / Female, 15.0 ft Computer Cable, Serial, 15Ft, Black; Connector Type A L-Com
Cable Length 15 ft (45.72 dm) 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-40-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details